Panasonic Automotive Relays - AEV52012 AEV52012

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 813607-AEV52012 Packaging: Bulk Termination Style: Plug In, Quick Connect - 0.250" (6.3mm) Mounting Style: Chassis Mount Contact Form: SPST-NO (1 Form A) Coil Current: 327mA Operate Time: 50ms Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 20A Switching Voltage: 400VDC - Nom Release Time: 30ms Coil Power: 3.9W Temperature Range - Operating: -40°C ~ 80°C Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Must Operate Voltage: 9 VDC Must Release Voltage: 0.5 VDC
Request a Quote
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 813607-AEV52012 Packaging: Bulk Termination Style: Plug In, Quick Connect - 0.250" (6.3mm) Mounting Style: Chassis Mount Contact Form: SPST-NO (1 Form A) Coil Current: 327mA Operate Time: 50ms Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 20A Switching Voltage: 400VDC - Nom Release Time: 30ms Coil Power: 3.9W Temperature Range - Operating: -40°C ~ 80°C Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Must Operate Voltage: 9 VDC Must Release Voltage: 0.5 VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays - AEV52012 - 813607-AEV52012 - Win Source Electronics
Laguna Hills, CA, United States
Automotive Relays - AEV52012
813607-AEV52012
Automotive Relays - AEV52012 813607-AEV52012
Manufacturer: Panasonic Electric Works Win Source Part Number: 813607-AEV52012 Packaging: Bulk Termination Style: Plug In, Quick Connect - 0.250" (6.3mm) Mounting Style: Chassis Mount Contact Form: SPST-NO (1 Form A) Coil Current: 327mA Operate Time: 50ms Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 20A Switching Voltage: 400VDC - Nom Release Time: 30ms Coil Power: 3.9W Temperature Range - Operating: -40°C ~ 80°C Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Must Operate Voltage: 9 VDC Must Release Voltage: 0.5 VDC

Manufacturer: Panasonic Electric Works
Win Source Part Number: 813607-AEV52012
Packaging: Bulk
Termination Style: Plug In, Quick Connect - 0.250" (6.3mm)
Mounting Style: Chassis Mount
Contact Form: SPST-NO (1 Form A)
Coil Current: 327mA
Operate Time: 50ms
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 20A
Switching Voltage: 400VDC - Nom
Release Time: 30ms
Coil Power: 3.9W
Temperature Range - Operating: -40°C ~ 80°C
Popularity: Low
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Must Operate Voltage: 9 VDC
Must Release Voltage: 0.5 VDC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electromechanical Relays
Product Number 813607-AEV52012
Product Name Automotive Relays - AEV52012
Mounting PCBoard; Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Force Guided Relays - 2861756 - RS Components, Ltd.
Specs
Poles Triple Pole (TP)
Number if >4 3 #
Throw Double Throw
View Details
20A Automotive PCB Relay - CHPA Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting PCBoard
Poles Single Pole (SP)
View Details