Panasonic Automotive Relays - AEV19024W AEV19024W

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 814359-AEV19024W Packaging: Tray Termination Style: Stud Mounting Style: Chassis Mount Contact Form: SPST-NO (1 Form A) Coil Current: 1.9A Operate Time: 30ms Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 300A Switching Voltage: 400VDC - Nom Release Time: 10ms Coil Power: 3.8W Temperature Range - Operating: -40°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Must Operate Voltage: 18 VDC Must Release Voltage: 4 VDC
Request a Quote
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 814359-AEV19024W Packaging: Tray Termination Style: Stud Mounting Style: Chassis Mount Contact Form: SPST-NO (1 Form A) Coil Current: 1.9A Operate Time: 30ms Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 300A Switching Voltage: 400VDC - Nom Release Time: 10ms Coil Power: 3.8W Temperature Range - Operating: -40°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Must Operate Voltage: 18 VDC Must Release Voltage: 4 VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays - AEV19024W - 814359-AEV19024W - Win Source Electronics
Laguna Hills, CA, United States
Automotive Relays - AEV19024W
814359-AEV19024W
Automotive Relays - AEV19024W 814359-AEV19024W
Manufacturer: Panasonic Electric Works Win Source Part Number: 814359-AEV19024W Packaging: Tray Termination Style: Stud Mounting Style: Chassis Mount Contact Form: SPST-NO (1 Form A) Coil Current: 1.9A Operate Time: 30ms Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 300A Switching Voltage: 400VDC - Nom Release Time: 10ms Coil Power: 3.8W Temperature Range - Operating: -40°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Must Operate Voltage: 18 VDC Must Release Voltage: 4 VDC

Manufacturer: Panasonic Electric Works
Win Source Part Number: 814359-AEV19024W
Packaging: Tray
Termination Style: Stud
Mounting Style: Chassis Mount
Contact Form: SPST-NO (1 Form A)
Coil Current: 1.9A
Operate Time: 30ms
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 300A
Switching Voltage: 400VDC - Nom
Release Time: 10ms
Coil Power: 3.8W
Temperature Range - Operating: -40°C ~ 85°C
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Must Operate Voltage: 18 VDC
Must Release Voltage: 4 VDC

Buy Now
Aev Encapsulate Panasonic - 29X2549 - Newark, An Avnet Company
Chicago, IL, United States
Aev Encapsulate Panasonic
29X2549
Aev Encapsulate Panasonic 29X2549
AEV Encapsulate

AEV Encapsulate

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number 814359-AEV19024W 29X2549
Product Name Automotive Relays - AEV19024W Aev Encapsulate Panasonic
Mounting PCBoard; Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 858-303 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Automotive Relays - FTR-E1 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details