Panasonic Relays - Automotive Relays AEV17024

Description
Win Source Part Number: 1214347-AEV17024 Category: Relays>Automotive Relays Series: AEV Termination Style: Wire Leads Package: Bulk Contact Form: SPST-NO (1 Form A) Standard Package: 1 Coil Current: 250 mA Operate Time: 50 ms Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 200 A Switching Voltage: 400VDC - Nom Release Time: 30 ms Coil Power: 6W Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 18 VDC Must Release Voltage: 2 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Electric Works Other Names: 255-3597
Request a Quote Datasheet
Description
Win Source Part Number: 1214347-AEV17024 Category: Relays>Automotive Relays Series: AEV Termination Style: Wire Leads Package: Bulk Contact Form: SPST-NO (1 Form A) Standard Package: 1 Coil Current: 250 mA Operate Time: 50 ms Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 200 A Switching Voltage: 400VDC - Nom Release Time: 30 ms Coil Power: 6W Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 18 VDC Must Release Voltage: 2 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Electric Works Other Names: 255-3597
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Automotive Relays - 1214347-AEV17024 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Automotive Relays
1214347-AEV17024
Relays - Automotive Relays 1214347-AEV17024
Win Source Part Number: 1214347-AEV17024 Category: Relays>Automotive Relays Series: AEV Termination Style: Wire Leads Package: Bulk Contact Form: SPST-NO (1 Form A) Standard Package: 1 Coil Current: 250 mA Operate Time: 50 ms Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 200 A Switching Voltage: 400VDC - Nom Release Time: 30 ms Coil Power: 6W Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 18 VDC Must Release Voltage: 2 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Electric Works Other Names: 255-3597

Win Source Part Number: 1214347-AEV17024
Category: Relays>Automotive Relays
Series: AEV
Termination Style: Wire Leads
Package: Bulk
Contact Form: SPST-NO (1 Form A)
Standard Package: 1
Coil Current: 250 mA
Operate Time: 50 ms
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 200 A
Switching Voltage: 400VDC - Nom
Release Time: 30 ms
Coil Power: 6W
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 18 VDC
Must Release Voltage: 2 VDC
HTSUS: 8536.41.0050
Mfr: Panasonic Electric Works
Other Names: 255-3597

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electromechanical Relays
Product Number 1214347-AEV17024
Product Name Relays - Automotive Relays
Mounting PCBoard; Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.28 - Modular step relay 16A - 202891104000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details
Electromechanical Relays & Contactors - 1-1393260-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Socket without relay - 788-108 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
40A Automotive Relay - CHAF4 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details