The Automotive Relay, SPST, 24VDC/120A, part number 68AH8803, is designed for high voltage DC applications, making it suitable for electric vehicles and battery charge/discharge systems. It features a compact and lightweight design with a sealed capsule contact mechanism that enhances safety by preventing arc leakage. The relay operates at a rated coil voltage of 24V DC and has a maximum carrying current of 120A, with a rated switching capacity of 120A at 450V DC. It offers high contact reliability due to its dustproof and waterproof construction, and it is compliant with RoHS standards. The relay has a mechanical life expectancy of at least 100,000 operations and can withstand ambient temperatures ranging from -40 to +80°C. Its specifications include a maximum operate time of 50 ms and a release time of 30 ms, ensuring efficient performance in demanding applications.
Power relay,screw terms, SPNO,120A 24Vdc
| RS Components, Ltd. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 6995493 |
| Product Name | Automotive Relays |
| Mounting | Flange mount |