Panasonic Automotive Relays - AEV110242 AEV110242

Description
Manufacturer: Panasonic Win Source Part Number: 860670-AEV110242 Series: AEV Operating Temperature Range: -40°C ~ 80°C Package: Bulk Mounting: Chassis Mount Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8536.41.0050
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 860670-AEV110242 Series: AEV Operating Temperature Range: -40°C ~ 80°C Package: Bulk Mounting: Chassis Mount Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8536.41.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays - AEV110242 - 860670-AEV110242 - Win Source Electronics
Laguna Hills, CA, United States
Automotive Relays - AEV110242
860670-AEV110242
Automotive Relays - AEV110242 860670-AEV110242
Manufacturer: Panasonic Win Source Part Number: 860670-AEV110242 Series: AEV Operating Temperature Range: -40°C ~ 80°C Package: Bulk Mounting: Chassis Mount Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8536.41.0050

Manufacturer: Panasonic
Win Source Part Number: 860670-AEV110242
Series: AEV
Operating Temperature Range: -40°C ~ 80°C
Package: Bulk
Mounting: Chassis Mount
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8536.41.0050

Buy Now Datasheet
Ev Relay(Automo Panasonic - 11N0323 - Newark, An Avnet Company
Chicago, IL, United States
Ev Relay(Automo Panasonic
11N0323
Ev Relay(Automo Panasonic 11N0323
EV Relay(Automo

EV Relay(Automo

Supplier's Site
Sheung Wan, Hong Kong
Automotive Relays
AEV110242
Automotive Relays AEV110242
Automotive Relays 1 Form A 10A 24VDC Relay Curent Cut-Off

Automotive Relays 1 Form A 10A 24VDC Relay Curent Cut-Off

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 860670-AEV110242 11N0323 AEV110242
Product Name Automotive Relays - AEV110242 Ev Relay(Automo Panasonic Automotive Relays
Mounting PCBoard; Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 788-516 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
5 suppliers
Specs
Relay Type High Voltage Relay
Mounting TH
View Details