Panasonic Relays - Power Relays, Over 2 Amps AEP52024

Description
RELAY GEN PURPOSE SPST 20A 24V
Datasheet
Description
RELAY GEN PURPOSE SPST 20A 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
AEP52024
Relays - Power Relays, Over 2 Amps AEP52024
RELAY GEN PURPOSE SPST 20A 24V

RELAY GEN PURPOSE SPST 20A 24V

Supplier's Site
Relay, Spst, 400Vdc, 20A; Contact Configuration Panasonic - 65T4074 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst, 400Vdc, 20A; Contact Configuration Panasonic
65T4074
Relay, Spst, 400Vdc, 20A; Contact Configuration Panasonic 65T4074
RELAY, SPST, 400VDC, 20A; Contact Configuration:SPST; Coil Voltage:24VDC; Contact Current:20A; Product Range:EP(AEP) Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, SPST, 400VDC, 20A; Contact Configuration:SPST; Coil Voltage:24VDC; Contact Current:20A; Product Range:EP(AEP) Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Power Relay, Spst, 24Vdc, 20A, Panel Rohs Compliant Panasonic - 08AK9514 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst, 24Vdc, 20A, Panel Rohs Compliant Panasonic
08AK9514
Power Relay, Spst, 24Vdc, 20A, Panel Rohs Compliant Panasonic 08AK9514
POWER RELAY, SPST, 24VDC, 20A, PANEL ROHS COMPLIANT: YES

POWER RELAY, SPST, 24VDC, 20A, PANEL ROHS COMPLIANT: YES

Supplier's Site
General Purpose Relays - AEP52024 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
AEP52024
General Purpose Relays AEP52024
General Purpose Relays 20A 24VDC Top Mount H. Cap DC Pwr Relay

General Purpose Relays 20A 24VDC Top Mount H. Cap DC Pwr Relay

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number AEP52024 65T4074 08AK9514 AEP52024
Product Name Relays - Power Relays, Over 2 Amps Relay, Spst, 400Vdc, 20A; Contact Configuration Panasonic Power Relay, Spst, 24Vdc, 20A, Panel Rohs Compliant Panasonic General Purpose Relays
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 24 volts 24 volts 24 volts
Mounting Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA02.1142S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Automotive Relays - FBR51 L (latching) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details