General Purpose Relays 20A 12VDC Top Mount H. Cap DC Pwr Relay
RELAY, SPST, 400VDC, 20A; Contact Configuration:SPST; Coil Voltage:12VDC; Contact Current:20A; Product Range:EP(AEP) Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Quick Connect RoHS Compliant: Yes
POWER RELAY, SPST, 12VDC, 20A, PANEL ROHS COMPLIANT: YES
RELAY GEN PURPOSE SPST 20A 12V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays |
| Product Number | AEP52012 | 65T4073 | 08AK9513 | AEP52012 |
| Product Name | General Purpose Relays | Relay, Spst, 400Vdc, 20A; Contact Configuration Panasonic | Power Relay, Spst, 12Vdc, 20A, Panel Rohs Compliant Panasonic | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |||
| Approvals | RoHS | RoHS | RoHS | |
| DC Coil Voltage | 12 volts | 12 volts | 12 volts | |
| Features | Latching | Latching |