Automotive Relays High Capacity DC Power Relay
RELAY AUTO SPST 10A 48V
EP Relay RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | AEP51048 | AEP51048 | 29X2539 |
| Product Name | Automotive Relays | Relays - Power Relays, Over 2 Amps | Ep Relay Rohs Compliant Panasonic |
| Relay Type | Automotive | ||
| DC Coil Voltage | 48 volts | 48 volts | |
| Poles | Single Pole (SP) | ||
| Throw | Single Throw |