General Purpose Relays AEP(EP) Relay
RELAY AUTO SPST 10A 12V
POWER RELAY, SPST, 10A, 12VDC, PANEL; Contact Configuration:SPST; Coil Voltage:12VDC; Contact Current:10A; Product Range:AEP Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:-; Contact Voltage VDC:1kV RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | AEP51012 | AEP51012 | 29X2537 |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Power Relay, Spst, 10A, 12Vdc, Panel; Contact Configuration Panasonic |
| Relay Type | General | ||
| DC Coil Voltage | 12 volts | 12 volts | 12 volts |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw |