Win Source Part Number: 1043650-AEP19024
Category: Relays>Power Relays, Over 2 Amps
Series: AEP
Termination Style: Stud
Package: Bulk
Contact Form: SPST-NO (1 Form A)
Standard Package: 1
Coil Current: 1.9 A
Operate Time: 30 ms
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 300 A
Switching Voltage: 277VAC, 400VDC - Nom
Release Time: 10 ms
Seal Rating: Sealed - Hermetically
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 80°C
Alternative Parts (Cross-Reference): 3-1616058-6; AEV19024W; AEP19012; AEV19012W;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 18 VDC
Must Release Voltage: 1.92 VDC
HTSUS: 8536.41.0050
Mfr: Panasonic Electric Works
Other Names: 255-3107
Base Product Number: AEP190
EP Relay RoHS Compliant: Yes
POWER RELAY, SPST-NO, 24VDC, FLANGE ROHS COMPLIANT: YES
RELAY AUTO SPST 300A 24V
General Purpose Relays 1 Form A 300A 24VDC Sealed, 4W
| Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 1043650-AEP19024 | 11N0319 | 08AK9510 | AEP19024 | AEP19024 |
| Product Name | Relays - Power Relays, Over 2 Amps | Ep Relay Rohs Compliant Panasonic | Power Relay, Spst-No, 24Vdc, Flange Rohs Compliant Panasonic | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Mounting | PCBoard; Chassis Mount | Bracket (Flange) Mount; Chassis Mount | |||
| Approvals | RoHS | RoHS | RoHS | ||
| Features | Latching | ||||
| Poles | Single Pole (SP) |