Panasonic Relays - Power Relays, Over 2 Amps AEP19012

Description
Win Source Part Number: 1377780-AEP19012 Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 80°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: AEP Package: Bulk Product Status: Active Base Product Number: AEP190 Mounting Type: Chassis Mount HTSUS: 8536.41.0050 ECCN: EAR99 Termination Style: Stud Coil Voltage: 12VDC Contact Form: SPST-NO (1 Form A) Contact Rating (Current): 300 A Switching Voltage: 277VAC, 400VDC - Nom Coil Current: 3.3 A Coil Type: Non Latching Seal Rating: Sealed - Hermetically Must Operate Voltage: 9 VDC Must Release Voltage: 0.96 VDC Operate Time: 30 ms Release Time: 10 ms
Request a Quote Datasheet
Description
Win Source Part Number: 1377780-AEP19012 Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 80°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: AEP Package: Bulk Product Status: Active Base Product Number: AEP190 Mounting Type: Chassis Mount HTSUS: 8536.41.0050 ECCN: EAR99 Termination Style: Stud Coil Voltage: 12VDC Contact Form: SPST-NO (1 Form A) Contact Rating (Current): 300 A Switching Voltage: 277VAC, 400VDC - Nom Coil Current: 3.3 A Coil Type: Non Latching Seal Rating: Sealed - Hermetically Must Operate Voltage: 9 VDC Must Release Voltage: 0.96 VDC Operate Time: 30 ms Release Time: 10 ms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1377780-AEP19012 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1377780-AEP19012
Relays - Power Relays, Over 2 Amps 1377780-AEP19012
Win Source Part Number: 1377780-AEP19012 Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 80°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: AEP Package: Bulk Product Status: Active Base Product Number: AEP190 Mounting Type: Chassis Mount HTSUS: 8536.41.0050 ECCN: EAR99 Termination Style: Stud Coil Voltage: 12VDC Contact Form: SPST-NO (1 Form A) Contact Rating (Current): 300 A Switching Voltage: 277VAC, 400VDC - Nom Coil Current: 3.3 A Coil Type: Non Latching Seal Rating: Sealed - Hermetically Must Operate Voltage: 9 VDC Must Release Voltage: 0.96 VDC Operate Time: 30 ms Release Time: 10 ms

Win Source Part Number: 1377780-AEP19012
Category: Relays - Power Relays, Over 2 Amps
Temperature Range - Operating: -40°C ~ 80°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electric Works
Series: AEP
Package: Bulk
Product Status: Active
Base Product Number: AEP190
Mounting Type: Chassis Mount
HTSUS: 8536.41.0050
ECCN: EAR99
Termination Style: Stud
Coil Voltage: 12VDC
Contact Form: SPST-NO (1 Form A)
Contact Rating (Current): 300 A
Switching Voltage: 277VAC, 400VDC - Nom
Coil Current: 3.3 A
Coil Type: Non Latching
Seal Rating: Sealed - Hermetically
Must Operate Voltage: 9 VDC
Must Release Voltage: 0.96 VDC
Operate Time: 30 ms
Release Time: 10 ms

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - AEP19012 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
AEP19012
Relays - Power Relays, Over 2 Amps AEP19012
RELAY AUTOMOTIVE SPST 300A 12V

RELAY AUTOMOTIVE SPST 300A 12V

Supplier's Site
Ep Relay Rohs Compliant Panasonic - 11N0318 - Newark, An Avnet Company
Chicago, IL, United States
Ep Relay Rohs Compliant Panasonic
11N0318
Ep Relay Rohs Compliant Panasonic 11N0318
EP Relay RoHS Compliant: Yes

EP Relay RoHS Compliant: Yes

Supplier's Site
Power Relay, Spst-No, 12Vdc, Flange Rohs Compliant Panasonic - 08AK9509 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 12Vdc, Flange Rohs Compliant Panasonic
08AK9509
Power Relay, Spst-No, 12Vdc, Flange Rohs Compliant Panasonic 08AK9509
POWER RELAY, SPST-NO, 12VDC, FLANGE ROHS COMPLIANT: YES

POWER RELAY, SPST-NO, 12VDC, FLANGE ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
AEP19012
General Purpose Relays AEP19012
General Purpose Relays 1 Form A 300A 12VDC Sealed, 4W

General Purpose Relays 1 Form A 300A 12VDC Sealed, 4W

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 1377780-AEP19012 AEP19012 11N0318 08AK9509 AEP19012
Product Name Relays - Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Ep Relay Rohs Compliant Panasonic Power Relay, Spst-No, 12Vdc, Flange Rohs Compliant Panasonic General Purpose Relays
Mounting PCBoard; Chassis Mount Bracket (Flange) Mount; Chassis Mount
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 858-305 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
Automotive Relays - FBR53 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details