Panasonic Relays - Power Relays, Over 2 Amps AEP17024

Description
Win Source Part Number: 1027805-AEP17024 Category: Relays>Power Relays, Over 2 Amps Series: AEP Termination Style: Screw Terminal, Wire Leads Package: Bulk Contact Form: SPST-NO (1 Form A) Standard Package: 1 Coil Current: 250 mA Operate Time: 50 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 200 A Switching Voltage: 277VAC, 400VDC - Nom Release Time: 30 ms Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 80°C Alternative Parts (Cross-Reference): G9EC-1 DC24; G9EC-1-B DC24; AEP17012; G9EC-1 DC48; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 18 VDC Must Release Voltage: 2 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Electric Works Other Names: 255-3662 Base Product Number: AEP170
Request a Quote Datasheet
Description
Win Source Part Number: 1027805-AEP17024 Category: Relays>Power Relays, Over 2 Amps Series: AEP Termination Style: Screw Terminal, Wire Leads Package: Bulk Contact Form: SPST-NO (1 Form A) Standard Package: 1 Coil Current: 250 mA Operate Time: 50 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 200 A Switching Voltage: 277VAC, 400VDC - Nom Release Time: 30 ms Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 80°C Alternative Parts (Cross-Reference): G9EC-1 DC24; G9EC-1-B DC24; AEP17012; G9EC-1 DC48; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 18 VDC Must Release Voltage: 2 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Electric Works Other Names: 255-3662 Base Product Number: AEP170
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1027805-AEP17024 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1027805-AEP17024
Relays - Power Relays, Over 2 Amps 1027805-AEP17024
Win Source Part Number: 1027805-AEP17024 Category: Relays>Power Relays, Over 2 Amps Series: AEP Termination Style: Screw Terminal, Wire Leads Package: Bulk Contact Form: SPST-NO (1 Form A) Standard Package: 1 Coil Current: 250 mA Operate Time: 50 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 200 A Switching Voltage: 277VAC, 400VDC - Nom Release Time: 30 ms Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 80°C Alternative Parts (Cross-Reference): G9EC-1 DC24; G9EC-1-B DC24; AEP17012; G9EC-1 DC48; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 18 VDC Must Release Voltage: 2 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Electric Works Other Names: 255-3662 Base Product Number: AEP170

Win Source Part Number: 1027805-AEP17024
Category: Relays>Power Relays, Over 2 Amps
Series: AEP
Termination Style: Screw Terminal, Wire Leads
Package: Bulk
Contact Form: SPST-NO (1 Form A)
Standard Package: 1
Coil Current: 250 mA
Operate Time: 50 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 200 A
Switching Voltage: 277VAC, 400VDC - Nom
Release Time: 30 ms
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 80°C
Alternative Parts (Cross-Reference): G9EC-1 DC24; G9EC-1-B DC24; AEP17012; G9EC-1 DC48;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 18 VDC
Must Release Voltage: 2 VDC
HTSUS: 8536.41.0050
Mfr: Panasonic Electric Works
Other Names: 255-3662
Base Product Number: AEP170

Buy Now Datasheet
Relay, Spst-No, 400Vdc, 200A; Contact Configuration Panasonic - 65W5790 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 400Vdc, 200A; Contact Configuration Panasonic
65W5790
Relay, Spst-No, 400Vdc, 200A; Contact Configuration Panasonic 65W5790
RELAY, SPST-NO, 400VDC, 200A; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:200A; Product Range:EP(AEP) Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Screw RoHS Compliant: Yes

RELAY, SPST-NO, 400VDC, 200A; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:200A; Product Range:EP(AEP) Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - AEP17024 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
AEP17024
Relays - Power Relays, Over 2 Amps AEP17024
RELAY GEN PURPOSE SPST 200A 24V

RELAY GEN PURPOSE SPST 200A 24V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
AEP17024
General Purpose Relays AEP17024
General Purpose Relays EP (AEP) 200A 24V DC

General Purpose Relays EP (AEP) 200A 24V DC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 1027805-AEP17024 65W5790 AEP17024 AEP17024
Product Name Relays - Power Relays, Over 2 Amps Relay, Spst-No, 400Vdc, 200A; Contact Configuration Panasonic Relays - Power Relays, Over 2 Amps General Purpose Relays
Mounting PCBoard; Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Features Latching
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data