Manufacturer: Panasonic Electric Works
Win Source Part Number: 769480-AEB310024
Series: *
Family Name: AEB
Categories: Relays
Introduction Date: February 26, 2006
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
RELAY GEN PURPOSE SPST 100A 24V
General Purpose Relays EB Relay
| Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 769480-AEB310024 | 11N0314 | AEB310024 | AEB310024 |
| Product Name | Power Relays, Over 2 Amps - AEB310024 | Eb Relay Panasonic | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Mounting | PCBoard | Bracket (Flange) Mount; Chassis Mount |