POWER RELAY, SPST-NO, 90A, 250VAC, PANEL; Contact Configuration:SPST-N
RELAY GEN PURPOSE SPST 90A 24V
General Purpose Relays 90A 250VAC 260degC 2 Coil Latching
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 33AC7024 | ADZS22124 | ADZS22124 |
| Product Name | Power Relay, Spst-No, 90A, 250Vac, Panel; Contact Configuration Panasonic | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Features | Latching | ||
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | |
| DC Coil Voltage | 24 volts | 24 volts | 24 volts |