Panasonic General Purpose Relays ADZS22112

Description
General Purpose Relays 90A 250VAC 260degC 2 Coil Latching
Description
General Purpose Relays 90A 250VAC 260degC 2 Coil Latching
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Relay, SPST-NO, 90A, 250VAC, from Panasonic is designed for panel mounting and features a latching dual coil configuration. It has a contact rating of 90A for resistive loads at 250VAC and is compliant with IEC62055-31 UC3 standards. The relay operates with low power consumption, requiring 1.5W for the 1 coil latching type and 3.0W for the 2 coil latching type. Its compact dimensions are 38.5mm x 30mm x 17.5mm, making it suitable for applications where space is limited. Typical applications include smart meters, charge stations, and time switches. The relay is RoHS compliant and has a robust construction with a dust cover to protect against environmental factors. It also offers high insulation resistance and dielectric strength, ensuring reliable performance in various conditions.

Datasheet Summary
Powered by GS/AI

The Power Relay, SPST-NO, 90A, 250VAC, from Panasonic is designed for panel mounting and features a latching dual coil configuration. It has a contact rating of 90A for resistive loads at 250VAC and is compliant with IEC62055-31 UC3 standards. The relay operates with low power consumption, requiring 1.5W for the 1 coil latching type and 3.0W for the 2 coil latching type. Its compact dimensions are 38.5mm x 30mm x 17.5mm, making it suitable for applications where space is limited. Typical applications include smart meters, charge stations, and time switches. The relay is RoHS compliant and has a robust construction with a dust cover to protect against environmental factors. It also offers high insulation resistance and dielectric strength, ensuring reliable performance in various conditions.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
ADZS22112
General Purpose Relays ADZS22112
General Purpose Relays 90A 250VAC 260degC 2 Coil Latching

General Purpose Relays 90A 250VAC 260degC 2 Coil Latching

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
ADZS22112
Relays - Power Relays, Over 2 Amps ADZS22112
RELAY GEN PURPOSE SPST 90A 12V

RELAY GEN PURPOSE SPST 90A 12V

Supplier's Site
Power Relay, Spst-No, 90A, 250Vac, Panel; Contact Configuration Panasonic - 33AC7023 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 90A, 250Vac, Panel; Contact Configuration Panasonic
33AC7023
Power Relay, Spst-No, 90A, 250Vac, Panel; Contact Configuration Panasonic 33AC7023
POWER RELAY, SPST-NO, 90A, 250VAC, PANEL; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:90A; Product Range:ADZ Series; Relay Mounting:Panel Mount; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC RoHS Compliant: Yes

POWER RELAY, SPST-NO, 90A, 250VAC, PANEL; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:90A; Product Range:ADZ Series; Relay Mounting:Panel Mount; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number ADZS22112 ADZS22112 33AC7023
Product Name General Purpose Relays Relays - Power Relays, Over 2 Amps Power Relay, Spst-No, 90A, 250Vac, Panel; Contact Configuration Panasonic
Relay Type General
Approvals RoHS RoHS
DC Coil Voltage 12 volts 12 volts 12 volts
Poles Single Pole (SP) Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Automotive Relays - FBR57 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details