General Purpose Relays 90A 250VAC 260degC 2 Coil Latching
POWER RELAY, SPST-NO, 90A, 250VAC, PANEL; Contact Configuration:SPST-N
RELAY GEN PURPOSE SPST 90A 5V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | ADZS22105 | 33AC7022 | ADZS22105 |
| Product Name | General Purpose Relays | Power Relay, Spst-No, 90A, 250Vac, Panel; Contact Configuration Panasonic | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Approvals | RoHS | RoHS | |
| DC Coil Voltage | 5 volts | 5 volts | 5 volts |
| Features | Latching |