RELAY GEN PURPOSE SPST 90A 24V
POWER RELAY, SPST-NO, 90A, 250VAC, PANEL; Contact Configuration:SPST-N
General Purpose Relays 90A 250VAC 260degC 1 Coil Latching
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | ADZS12124 | 33AC7021 | ADZS12124 |
| Product Name | Relays - Power Relays, Over 2 Amps | Power Relay, Spst-No, 90A, 250Vac, Panel; Contact Configuration Panasonic | General Purpose Relays |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | |
| DC Coil Voltage | 24 volts | 24 volts | 24 volts |
| Mounting | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount |