Panasonic Power Relay, Spst-No, 90A, 250Vac, Panel; Contact Configuration Panasonic ADZS12105

Description
POWER RELAY, SPST-NO, 90A, 250VAC, PANEL; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Contact Current:90A; Product Range:DZ-S (ADZS) Series; Relay Mounting:Panel Mount; Coil Type:Latching Single Coil; Contact Voltage VAC:250VACRoHS Compliant: Yes
Datasheet
Description
POWER RELAY, SPST-NO, 90A, 250VAC, PANEL; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Contact Current:90A; Product Range:DZ-S (ADZS) Series; Relay Mounting:Panel Mount; Coil Type:Latching Single Coil; Contact Voltage VAC:250VACRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spst-No, 90A, 250Vac, Panel; Contact Configuration Panasonic - 33AC7019 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 90A, 250Vac, Panel; Contact Configuration Panasonic
33AC7019
Power Relay, Spst-No, 90A, 250Vac, Panel; Contact Configuration Panasonic 33AC7019
POWER RELAY, SPST-NO, 90A, 250VAC, PANEL; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Contact Current:90A; Product Range:DZ-S (ADZS) Series; Relay Mounting:Panel Mount; Coil Type:Latching Single Coil; Contact Voltage VAC:250VACRoHS Compliant: Yes

POWER RELAY, SPST-NO, 90A, 250VAC, PANEL; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Contact Current:90A; Product Range:DZ-S (ADZS) Series; Relay Mounting:Panel Mount; Coil Type:Latching Single Coil; Contact Voltage VAC:250VACRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
ADZS12105
General Purpose Relays ADZS12105
General Purpose Relays 90A 250VAC 260degC 1 Coil Latching

General Purpose Relays 90A 250VAC 260degC 1 Coil Latching

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - ADZS12105 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ADZS12105
Relays - Power Relays, Over 2 Amps ADZS12105
RELAY GEN PURPOSE SPST 90A 5V

RELAY GEN PURPOSE SPST 90A 5V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 33AC7019 ADZS12105 ADZS12105
Product Name Power Relay, Spst-No, 90A, 250Vac, Panel; Contact Configuration Panasonic General Purpose Relays Relays - Power Relays, Over 2 Amps
Features Latching
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details