Panasonic General Purpose Relays ADZ22112V

Description
General Purpose Relays 120A, 12V, 2coil Vert Trm 35x41x22mm
Description
General Purpose Relays 120A, 12V, 2coil Vert Trm 35x41x22mm

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
ADZ22112V
General Purpose Relays ADZ22112V
General Purpose Relays 120A, 12V, 2coil Vert Trm 35x41x22mm

General Purpose Relays 120A, 12V, 2coil Vert Trm 35x41x22mm

Buy Now
Shenzhen, China
Relays - Power Relays, Over 2 Amps
ADZ22112V
Relays - Power Relays, Over 2 Amps ADZ22112V
RELAY GEN PURPOSE SPST 120A 12V

RELAY GEN PURPOSE SPST 120A 12V

Supplier's Site
Relay, Spst-No, 250Vac, 120A; Contact Configuration Panasonic - 68X3849 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 250Vac, 120A; Contact Configuration Panasonic
68X3849
Relay, Spst-No, 250Vac, 120A; Contact Configuration Panasonic 68X3849
RELAY, SPST-NO, 250VAC, 120A; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:120A; Product Range:DZ(ADZ) Series; Relay Mounting:-; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC; Contact Voltage VDC:- RoHS Compliant: Yes

RELAY, SPST-NO, 250VAC, 120A; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:120A; Product Range:DZ(ADZ) Series; Relay Mounting:-; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC; Contact Voltage VDC:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number ADZ22112V ADZ22112V 68X3849
Product Name General Purpose Relays Relays - Power Relays, Over 2 Amps Relay, Spst-No, 250Vac, 120A; Contact Configuration Panasonic
Relay Type General
Approvals RoHS RoHS
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products