General Purpose Relays 1FormA, 1FormB,24VDC 2.88Kohms
RELAY GEN PURPOSE DPST 8A 24V
DY RELAY ROHS COMPLIANT: YES
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | ADY32024 | ADY32024 | 11N0313 |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Dy Relay Rohs Compliant Panasonic |
| Relay Type | General | ||
| Approvals | RoHS | RoHS | |
| DC Coil Voltage | 24 volts | 24 volts |