RELAY GEN PURPOSE DPST 8A 12V
General Purpose Relays 1FormA, 1FormB,12VDC Plastic Seal,720ohms
DY Relay RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | ADY32012 | ADY32012 | 11N0312 |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Dy Relay Rohs Compliant Panasonic |
| Poles | Double Pole (DP) | ||
| Throw | Single Throw | ||
| DC Coil Voltage | 12 volts | 12 volts | |
| Mounting | Through Hole |