DY RELAY ROHS COMPLIANT: YES
RELAY GEN PURPOSE DPST 8A 6V
General Purpose Relays 1Form A,1FormB 6VDC, 180ohms
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 11N0311 | ADY32006 | ADY32006 |
| Product Name | Dy Relay Rohs Compliant Panasonic | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Approvals | RoHS | RoHS | |
| Poles | Double Pole (DP) | ||
| Throw | Single Throw | ||
| DC Coil Voltage | 6 volts | 6 volts |