General Purpose Relays 1FormA, 1FormB, 5VDC Plastic Seal,125ohms
RELAY GEN PURPOSE DPST 8A 5V
RELAY, 1NO, 1NC, 250VAC, 30VDC, 8A; Contact Configuration:SPST-N
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | ADY30005 | ADY30005 | 11N0305 |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay, 1No, 1Nc, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic |
| Relay Type | General | ||
| Approvals | RoHS | RoHS | |
| DC Coil Voltage | 5 volts | 5 volts | 5 volts |
| Poles | Double Pole (DP) | Single Pole (SP) |