DY RELAY ROHS COMPLIANT: YES
RELAY GEN PURPOSE DPST 8A 3V
General Purpose Relays 1FormA, 1FormB, 3VDC Plastic Seal ,45ohms
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 11N0304 | ADY30003 | ADY30003 |
| Product Name | Dy Relay Rohs Compliant Panasonic | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Approvals | RoHS | RoHS | |
| Poles | Double Pole (DP) | ||
| Throw | Single Throw |