DY RELAY ROHS COMPLIANT: YES
RELAY GEN PURPOSE SPST 10A 24V
General Purpose Relays 1 Form A, 24VDC 2.88Kohms
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 11N0303 | ADY12024 | ADY12024 |
| Product Name | Dy Relay Rohs Compliant Panasonic | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Approvals | RoHS | RoHS | |
| Poles | Single Pole (SP) | ||
| Throw | Single Throw | ||
| DC Coil Voltage | 24 volts | 24 volts |