Manufacturer: Panasonic Electric Works
Win Source Part Number: 811650-ADY12005
Part Status: Active
Popularity: Low
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
DY Relay RoHS Compliant: Yes
RELAY GEN PURPOSE SPST 10A 5V
General Purpose Relays 1 FormA,5VDC,125ohms Plastic Sealed
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 811650-ADY12005 | 11N0300 | ADY12005 | ADY12005 |
| Product Name | Power Relays, Over 2 Amps - ADY12005 | Dy Relay Rohs Compliant Panasonic | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Mounting | PCBoard | Through Hole | ||
| Approvals | RoHS | RoHS | ||
| Poles | Single Pole (SP) |