POWER RELAY, SPST, 24VDC, 10A, THT ROHS COMPLIANT: YES
General Purpose Relays 1 Form A, 24VDC 2.88Kohms
RELAY GEN PURPOSE SPST 10A 24V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 08AK9478 | ADY10024 | ADY10024 |
| Product Name | Power Relay, Spst, 24Vdc, 10A, Tht Rohs Compliant Panasonic | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Features | Latching | ||
| Approvals | RoHS | RoHS | |
| Relay Type | General | ||
| DC Coil Voltage | 24 volts | 24 volts |