RELAY GEN PURPOSE SPST 10A 12V
General Purpose Relays 1FormA,12VDC,720ohms
RELAY, SPST-NO, 250VAC, 30VDC, 10A; Contact Configuration:SPST-N
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | ADY10012 | ADY10012 | 60K0439 |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay, Spst-No, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | |
| DC Coil Voltage | 12 volts | 12 volts | 12 volts |
| Mounting | Through Hole | PCBoard; Through Hole |