RELAY GEN PURPOSE SPST 10A 3V
General Purpose Relays 1 FormA, 3VDC,45ohms Plastic Sealed
DY Relay RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | ADY10003 | ADY10003 | 11N0295 |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Dy Relay Rohs Compliant Panasonic |
| Poles | Single Pole (SP) | ||
| Throw | Single Throw | ||
| DC Coil Voltage | 3 volts | 3 volts |