RELAY, SPST-NO, 250VAC, 30VDC, 8A; Contact Configuration:SPST-N
General Purpose Relays DW Relay 1 Form A 24V, 8Amps Latching
RELAY GEN PURPOSE SPST 8A 24V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 58T7758 | ADW1224W | ADW1224W |
| Product Name | Relay, Spst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Features | Latching | ||
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | |
| DC Coil Voltage | 24 volts | 24 volts | 24 volts |