Panasonic General Purpose Relays ADW1224TW

Description
General Purpose Relays DW Relay 1 Form A IEC60335-1compliant
Datasheet
Description
General Purpose Relays DW Relay 1 Form A IEC60335-1compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
ADW1224TW
General Purpose Relays ADW1224TW
General Purpose Relays DW Relay 1 Form A IEC60335-1compliant

General Purpose Relays DW Relay 1 Form A IEC60335-1compliant

Buy Now Datasheet
Relay, Spst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic - 55W5105 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic
55W5105
Relay, Spst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic 55W5105
RELAY, SPST-NO, 250VAC, 30VDC, 8A; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:8A; Product Range:DW(ADW1) Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC RoHS Compliant: Yes

RELAY, SPST-NO, 250VAC, 30VDC, 8A; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:8A; Product Range:DW(ADW1) Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Supplier's Site
Relays - Power Relays, Over 2 Amps - ADW1224TW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ADW1224TW
Relays - Power Relays, Over 2 Amps ADW1224TW
RELAY GEN PURPOSE SPST 8A 24V

RELAY GEN PURPOSE SPST 8A 24V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number ADW1224TW 55W5105 ADW1224TW
Product Name General Purpose Relays Relay, Spst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic Relays - Power Relays, Over 2 Amps
Relay Type General
Approvals RoHS RoHS
DC Coil Voltage 24 volts 24 volts 24 volts
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Power Relay, Dpdt, 6Vdc, Tht; Contact Configuration Omron Electronic Components - 89C5317 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
3 suppliers
Relay module - 2042-3889 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers