Manufacturer: Panasonic
Win Source Part Number: 744291-ADW1212HT
Manufacturer Homepage: www.panasonic.com/in
Reference case: PASONIC
Reference Date Code: 1503+
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
RELAY GEN PURPOSE SPST 16A 12V
General Purpose Relays 16A 277VAC 1 Form A 2Coil Latching 12VDC
RELAY, SPST-NO, 277VAC, 16A; Contact Configuration:SPST-N
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 744291-ADW1212HT | ADW1212HT | ADW1212HT | 29X4612 |
| Product Name | Power Relays, Over 2 Amps - ADW1212HT | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay, Spst-No, 277Vac, 16A; Contact Configuration Panasonic |
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw | ||
| DC Coil Voltage | 12 volts | 12 volts | 12 volts |