Manufacturer: Panasonic
Win Source Part Number: 860632-ADW1212HLW
Series: DW-H
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Package: Tray
Mounting: Through Hole
Family Name: ADW1212
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8536.41.0050
Panasonic ADW1212HLW Power Relay
Panasonic ADW1212HLW Power Relay
RELAY GEN PURPOSE SPST 16A 12V
POWER RELAY, 277VAC, 16A, SPST-NO, TH; Contact Configuration:SPST-N
POWER RELAY, 277VAC, 16A, SPST-NO, TH; Contact Configuration:SPST-N
General Purpose Relays 12volts 16A 2 Coil Inrush Current 100A
| Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 860632-ADW1212HLW | 1347946 | ADW1212HLW | 16AC8823 | ADW1212HLW |
| Product Name | Power Relays, Over 2 Amps - ADW1212HLW | Power Relays | Relays - Power Relays, Over 2 Amps | Power Relay, 277Vac, 16A, Spst-No, Th; Contact Configuration Panasonic | General Purpose Relays |
| Mounting | PCBoard; Through Hole | PCBoard; Pcb mount | Through Hole | PCBoard; Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Approvals | RoHS | RoHS | RoHS | ||
| Operating Temp | -40 F (-40 C) |