Panasonic General Purpose Relays ADW1209HLW

Description
General Purpose Relays 9volts 16A 2 Coil Inrush Current 100A
Datasheet
Description
General Purpose Relays 9volts 16A 2 Coil Inrush Current 100A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
ADW1209HLW
General Purpose Relays ADW1209HLW
General Purpose Relays 9volts 16A 2 Coil Inrush Current 100A

General Purpose Relays 9volts 16A 2 Coil Inrush Current 100A

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - ADW1209HLW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ADW1209HLW
Relays - Power Relays, Over 2 Amps ADW1209HLW
RELAY GEN PURPOSE SPST 16A 9V

RELAY GEN PURPOSE SPST 16A 9V

Supplier's Site
Power Relay, 277Vac, 16A, Spst-No, Th; Contact Configuration Panasonic - 99Y0544 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 277Vac, 16A, Spst-No, Th; Contact Configuration Panasonic
99Y0544
Power Relay, 277Vac, 16A, Spst-No, Th; Contact Configuration Panasonic 99Y0544
POWER RELAY, 277VAC, 16A, SPST-NO, TH; Contact Configuration:SPST-N O; Coil Voltage:9VDC; Contact Current:16A; Product Range:DW Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:277V RoHS Compliant: Yes

POWER RELAY, 277VAC, 16A, SPST-NO, TH; Contact Configuration:SPST-NO; Coil Voltage:9VDC; Contact Current:16A; Product Range:DW Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:277V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number ADW1209HLW ADW1209HLW 99Y0544
Product Name General Purpose Relays Relays - Power Relays, Over 2 Amps Power Relay, 277Vac, 16A, Spst-No, Th; Contact Configuration Panasonic
Relay Type General
Approvals RoHS RoHS
DC Coil Voltage 9 volts 9 volts 9 volts
Poles Single Pole (SP) Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Signal Relays - RY - FCL Components America
FCL Components America
Specs
Mounting TH
View Details