Panasonic Relays - Power Relays, Over 2 Amps ADW1206HT

Description
RELAY GEN PURPOSE SPST 16A 6V
Datasheet
Description
RELAY GEN PURPOSE SPST 16A 6V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
ADW1206HT
Relays - Power Relays, Over 2 Amps ADW1206HT
RELAY GEN PURPOSE SPST 16A 6V

RELAY GEN PURPOSE SPST 16A 6V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
ADW1206HT
General Purpose Relays ADW1206HT
General Purpose Relays 16A 277VAC 1 Form A 2Coil Latching 6VDC

General Purpose Relays 16A 277VAC 1 Form A 2Coil Latching 6VDC

Buy Now Datasheet
Relay, Spst-No, 277Vac, 16A; Contact Configuration Panasonic - 29X4609 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 277Vac, 16A; Contact Configuration Panasonic
29X4609
Relay, Spst-No, 277Vac, 16A; Contact Configuration Panasonic 29X4609
RELAY, SPST-NO, 277VAC, 16A; Contact Configuration:SPST-N O; Coil Voltage:6VDC; Contact Current:16A; Product Range:DW(ADW1) Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:277VAC RoHS Compliant: Yes

RELAY, SPST-NO, 277VAC, 16A; Contact Configuration:SPST-NO; Coil Voltage:6VDC; Contact Current:16A; Product Range:DW(ADW1) Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:277VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number ADW1206HT ADW1206HT 29X4609
Product Name Relays - Power Relays, Over 2 Amps General Purpose Relays Relay, Spst-No, 277Vac, 16A; Contact Configuration Panasonic
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 6 volts 6 volts 6 volts
Mounting Through Hole PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Specs
Relay Type High Voltage Relay
Mounting TH
View Details