General Purpose Relays 6volts 16A 2 Coil Inrush Current 100A
RELAY GEN PURPOSE SPST 16A 6V
POWER RELAY, 277VAC, 16A, SPST-NO, TH; Contact Configuration:SPST-N
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | ADW1206HLW | ADW1206HLW | 99Y0543 |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Power Relay, 277Vac, 16A, Spst-No, Th; Contact Configuration Panasonic |
| Relay Type | General | ||
| Approvals | RoHS | RoHS | |
| DC Coil Voltage | 6 volts | 6 volts | 6 volts |
| Poles | Single Pole (SP) | Single Pole (SP) |