General Purpose Relays DW Relay 1 Form A 5V, 8Amps Latching
RELAY GEN PURPOSE SPST 8A 5V
RELAY, SPST-NO, 250VAC, 30VDC, 8A; Contact Configuration:SPST-N
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | ADW1205W | ADW1205W | 58T7754 |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay, Spst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic |
| Relay Type | General | ||
| Approvals | RoHS | RoHS | |
| DC Coil Voltage | 5 volts | 5 volts | 5 volts |
| Poles | Single Pole (SP) | Single Pole (SP) |