Panasonic Relays - Power Relays, Over 2 Amps ADW1205TW

Description
RELAY GEN PURPOSE SPST 8A 5V
Datasheet
Description
RELAY GEN PURPOSE SPST 8A 5V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - ADW1205TW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ADW1205TW
Relays - Power Relays, Over 2 Amps ADW1205TW
RELAY GEN PURPOSE SPST 8A 5V

RELAY GEN PURPOSE SPST 8A 5V

Supplier's Site
Relay, Spst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic - 55W5101 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic
55W5101
Relay, Spst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic 55W5101
RELAY, SPST-NO, 250VAC, 30VDC, 8A; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Contact Current:8A; Product Range:DW(ADW1) Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC RoHS Compliant: Yes

RELAY, SPST-NO, 250VAC, 30VDC, 8A; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Contact Current:8A; Product Range:DW(ADW1) Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
ADW1205TW
General Purpose Relays ADW1205TW
General Purpose Relays DW Relay 1 Form A IEC60335-1compliant

General Purpose Relays DW Relay 1 Form A IEC60335-1compliant

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number ADW1205TW 55W5101 ADW1205TW
Product Name Relays - Power Relays, Over 2 Amps Relay, Spst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic General Purpose Relays
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 5 volts 5 volts 5 volts
Mounting Through Hole PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-G3 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details