Manufacturer: Panasonic
Win Source Part Number: 911135-ADW1203HTW
Series: DW-H
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Relay SPST-NO (1 Form A) 3VDC Coil Through Hole
Package: Tray
Mounting: Through Hole
Family Name: ADW1203
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8536.41.0050
Other Part Number: 255-5896, ADW1203HTW-ND
General Purpose Relays 16A 277VAC 1 Form A 2Coil Latching 3VDC
RELAY GEN PURPOSE SPST 16A 3V
RELAY, SPST-NO, 277VAC, 16A; Contact Configuration:SPST-N
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 911135-ADW1203HTW | ADW1203HTW | ADW1203HTW | 29X4606 |
| Product Name | Power Relays, Over 2 Amps - ADW1203HTW | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay, Spst-No, 277Vac, 16A; Contact Configuration Panasonic |
| Mounting | PCBoard; Through Hole | Through Hole | PCBoard; Through Hole | |
| Relay Type | General | |||
| Approvals | RoHS | RoHS | ||
| DC Coil Voltage | 3 volts | 3 volts | 3 volts |