Manufacturer: Panasonic
Win Source Part Number: 911134-ADW1203HLW
Series: DW-H
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Relay SPST-NO (1 Form A) 3VDC Coil Through Hole
Package: Tray
Mounting: Through Hole
Family Name: ADW1203
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8536.41.0050
General Purpose Relays 3volts 16A 2 Coil Inrush Current 100A
RELAY GEN PURPOSE SPST 16A 3V
POWER RELAY, 277VAC, 16A, SPST-NO, TH; Contact Configuration:SPST-N
16A 277V@AC 3V Normal Open:1A(SPST-Normal Open) Plugin Magnetic Latching Relays ROHS
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 911134-ADW1203HLW | ADW1203HLW | ADW1203HLW | 99Y0541 | ADW1203HLW |
| Product Name | Power Relays, Over 2 Amps - ADW1203HLW | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Power Relay, 277Vac, 16A, Spst-No, Th; Contact Configuration Panasonic | Relays >> Magnetic Latching Relays |
| Mounting | PCBoard; Through Hole | Through Hole | PCBoard; Through Hole | Socket or Plug-in Style | |
| Relay Type | General | ||||
| Approvals | RoHS | RoHS | RoHS | ||
| DC Coil Voltage | 3 volts | 3 volts | 3 volts | 3 volts | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) |