Panasonic Relays - Power Relays, Over 2 Amps ADW1124HT

Description
RELAY GEN PURPOSE SPST 16A 24V
Description
RELAY GEN PURPOSE SPST 16A 24V
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic Relay, part number 29X4603, is a single-pole, single-throw normally open (SPST-NO) relay designed for applications requiring a switching capacity of up to 16A at 277VAC. This relay features a latching single coil operation, making it suitable for energy-efficient designs. It can withstand inrush currents of up to 100A, which is beneficial for applications with high initial power demands, such as lighting controls and appliances. The relay is compact in size and complies with RoHS standards, ensuring it meets environmental regulations. Its robust construction makes it reliable under various operating conditions, making it a suitable choice for industries such as appliances, industrial equipment, and energy management.

Datasheet Summary
Powered by GS/AI

The Panasonic Relay, part number 29X4603, is a single-pole, single-throw normally open (SPST-NO) relay designed for applications requiring a switching capacity of up to 16A at 277VAC. This relay features a latching single coil operation, making it suitable for energy-efficient designs. It can withstand inrush currents of up to 100A, which is beneficial for applications with high initial power demands, such as lighting controls and appliances. The relay is compact in size and complies with RoHS standards, ensuring it meets environmental regulations. Its robust construction makes it reliable under various operating conditions, making it a suitable choice for industries such as appliances, industrial equipment, and energy management.

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - ADW1124HT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ADW1124HT
Relays - Power Relays, Over 2 Amps ADW1124HT
RELAY GEN PURPOSE SPST 16A 24V

RELAY GEN PURPOSE SPST 16A 24V

Supplier's Site
Relay, Spst-No, 277Vac, 16A; Contact Configuration Panasonic - 29X4603 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 277Vac, 16A; Contact Configuration Panasonic
29X4603
Relay, Spst-No, 277Vac, 16A; Contact Configuration Panasonic 29X4603
RELAY, SPST-NO, 277VAC, 16A; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:16A; Product Range:DW(ADW1) Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:277VAC RoHS Compliant: Yes

RELAY, SPST-NO, 277VAC, 16A; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:16A; Product Range:DW(ADW1) Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:277VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
ADW1124HT
General Purpose Relays ADW1124HT
General Purpose Relays 16A 277VAC 1 Form A 1Coil Latching 24VDC

General Purpose Relays 16A 277VAC 1 Form A 1Coil Latching 24VDC

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number ADW1124HT 29X4603 ADW1124HT
Product Name Relays - Power Relays, Over 2 Amps Relay, Spst-No, 277Vac, 16A; Contact Configuration Panasonic General Purpose Relays
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 24 volts 24 volts 24 volts
Mounting Through Hole PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Industrial Relay - 700-CFM220ED - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Safety Relays - 56.O 69.0502 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NC 1
View Details
Timer Relays - 1785026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Double Pole (DP)
Throw Double Throw
View Details