Panasonic Relays - Power Relays, Over 2 Amps ADW1124HLW

Description
RELAY GEN PURPOSE SPST 16A 24V
Datasheet
Description
RELAY GEN PURPOSE SPST 16A 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - ADW1124HLW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ADW1124HLW
Relays - Power Relays, Over 2 Amps ADW1124HLW
RELAY GEN PURPOSE SPST 16A 24V

RELAY GEN PURPOSE SPST 16A 24V

Supplier's Site
Power Relay, 277Vac, 16A, Spst-No, Th; Contact Configuration Panasonic - 99Y0540 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 277Vac, 16A, Spst-No, Th; Contact Configuration Panasonic
99Y0540
Power Relay, 277Vac, 16A, Spst-No, Th; Contact Configuration Panasonic 99Y0540
POWER RELAY, 277VAC, 16A, SPST-NO, TH; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:16A; Product Range:DW Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:277V RoHS Compliant: Yes

POWER RELAY, 277VAC, 16A, SPST-NO, TH; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:16A; Product Range:DW Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:277V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
ADW1124HLW
General Purpose Relays ADW1124HLW
General Purpose Relays 24volts 16A 1 Coil Inrush Current 100A

General Purpose Relays 24volts 16A 1 Coil Inrush Current 100A

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number ADW1124HLW 99Y0540 ADW1124HLW
Product Name Relays - Power Relays, Over 2 Amps Power Relay, 277Vac, 16A, Spst-No, Th; Contact Configuration Panasonic General Purpose Relays
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 24 volts 24 volts 24 volts
Mounting Through Hole PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 1441582 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 789-1341 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers