Panasonic General Purpose Relays ADW1112W

Description
General Purpose Relays DW Relay 1 Form A 12V, 8Amps Latching
Datasheet
Description
General Purpose Relays DW Relay 1 Form A 12V, 8Amps Latching
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
ADW1112W
General Purpose Relays ADW1112W
General Purpose Relays DW Relay 1 Form A 12V, 8Amps Latching

General Purpose Relays DW Relay 1 Form A 12V, 8Amps Latching

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - ADW1112W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ADW1112W
Relays - Power Relays, Over 2 Amps ADW1112W
RELAY GEN PURPOSE SPST 8A 12V

RELAY GEN PURPOSE SPST 8A 12V

Supplier's Site
Relay, Spst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic - 58T7751 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic
58T7751
Relay, Spst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic 58T7751
RELAY, SPST-NO, 250VAC, 30VDC, 8A; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:8A; Product Range:DW(ADW1) Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:250VAC RoHS Compliant: Yes

RELAY, SPST-NO, 250VAC, 30VDC, 8A; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:8A; Product Range:DW(ADW1) Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number ADW1112W ADW1112W 58T7751
Product Name General Purpose Relays Relays - Power Relays, Over 2 Amps Relay, Spst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic
Relay Type General
Approvals RoHS RoHS
DC Coil Voltage 12 volts 12 volts 12 volts
Poles Single Pole (SP) Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Automotive Relays - FTR-B3-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details