Panasonic Relay, Spst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic ADW1112TW

Description
RELAY, SPST-NO, 250VAC, 30VDC, 8A; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:8A; Product Range:DW(ADW1) Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:250VAC RoHS Compliant: Yes
Datasheet
Description
RELAY, SPST-NO, 250VAC, 30VDC, 8A; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:8A; Product Range:DW(ADW1) Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:250VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Spst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic - 55W5098 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic
55W5098
Relay, Spst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic 55W5098
RELAY, SPST-NO, 250VAC, 30VDC, 8A; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:8A; Product Range:DW(ADW1) Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:250VAC RoHS Compliant: Yes

RELAY, SPST-NO, 250VAC, 30VDC, 8A; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:8A; Product Range:DW(ADW1) Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
ADW1112TW
General Purpose Relays ADW1112TW
General Purpose Relays DW Relay 1 Form A IEC60335-1compliant

General Purpose Relays DW Relay 1 Form A IEC60335-1compliant

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - ADW1112TW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ADW1112TW
Relays - Power Relays, Over 2 Amps ADW1112TW
RELAY GEN PURPOSE SPST 8A 12V

RELAY GEN PURPOSE SPST 8A 12V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 55W5098 ADW1112TW ADW1112TW
Product Name Relay, Spst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic General Purpose Relays Relays - Power Relays, Over 2 Amps
Features Latching
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data