Panasonic Relays - Power Relays, Over 2 Amps ADW1112HT

Description
RELAY GEN PURPOSE SPST 16A 12V
Datasheet
Description
RELAY GEN PURPOSE SPST 16A 12V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - ADW1112HT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ADW1112HT
Relays - Power Relays, Over 2 Amps ADW1112HT
RELAY GEN PURPOSE SPST 16A 12V

RELAY GEN PURPOSE SPST 16A 12V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
ADW1112HT
General Purpose Relays ADW1112HT
General Purpose Relays 16A 277VAC 1 Form A 1Coil Latching 12VDC

General Purpose Relays 16A 277VAC 1 Form A 1Coil Latching 12VDC

Buy Now Datasheet
Relay, Spst-No, 277Vac, 16A; Contact Configuration Panasonic - 29X4601 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 277Vac, 16A; Contact Configuration Panasonic
29X4601
Relay, Spst-No, 277Vac, 16A; Contact Configuration Panasonic 29X4601
RELAY, SPST-NO, 277VAC, 16A; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:16A; Product Range:DW(ADW1) Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:277VAC RoHS Compliant: Yes

RELAY, SPST-NO, 277VAC, 16A; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:16A; Product Range:DW(ADW1) Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:277VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number ADW1112HT ADW1112HT 29X4601
Product Name Relays - Power Relays, Over 2 Amps General Purpose Relays Relay, Spst-No, 277Vac, 16A; Contact Configuration Panasonic
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 12 volts 12 volts 12 volts
Mounting Through Hole PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Power Relays - FTR-F1L - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details