Panasonic Relays - Power Relays, Over 2 Amps ADW1112HLW

Description
Win Source Part Number: 976664-ADW1112HLW Category: Relays>Power Relays, Over 2 Amps Series: DW-H Termination Style: PC Pin Package: Tray Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 100 Coil Resistance: 720 Ohms Coil Current: 16.7 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Latching, Single Coil Coil Voltage: 12VDC Contact Rating (Current): 16 A Switching Voltage: 277VAC - Max Release Time: 15 ms Seal Rating: Sealed - Flux Protection Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Coil Insulation: Class F Must Operate Voltage: 9.6 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Electric Works Other Names: 255-5334 Base Product Number: ADW1112
Request a Quote Datasheet
Description
Win Source Part Number: 976664-ADW1112HLW Category: Relays>Power Relays, Over 2 Amps Series: DW-H Termination Style: PC Pin Package: Tray Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 100 Coil Resistance: 720 Ohms Coil Current: 16.7 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Latching, Single Coil Coil Voltage: 12VDC Contact Rating (Current): 16 A Switching Voltage: 277VAC - Max Release Time: 15 ms Seal Rating: Sealed - Flux Protection Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Coil Insulation: Class F Must Operate Voltage: 9.6 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Electric Works Other Names: 255-5334 Base Product Number: ADW1112
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 976664-ADW1112HLW - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
976664-ADW1112HLW
Relays - Power Relays, Over 2 Amps 976664-ADW1112HLW
Win Source Part Number: 976664-ADW1112HLW Category: Relays>Power Relays, Over 2 Amps Series: DW-H Termination Style: PC Pin Package: Tray Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 100 Coil Resistance: 720 Ohms Coil Current: 16.7 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Latching, Single Coil Coil Voltage: 12VDC Contact Rating (Current): 16 A Switching Voltage: 277VAC - Max Release Time: 15 ms Seal Rating: Sealed - Flux Protection Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Coil Insulation: Class F Must Operate Voltage: 9.6 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Electric Works Other Names: 255-5334 Base Product Number: ADW1112

Win Source Part Number: 976664-ADW1112HLW
Category: Relays>Power Relays, Over 2 Amps
Series: DW-H
Termination Style: PC Pin
Package: Tray
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Tin Oxide (AgSnO)
Standard Package: 100
Coil Resistance: 720 Ohms
Coil Current: 16.7 mA
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Latching, Single Coil
Coil Voltage: 12VDC
Contact Rating (Current): 16 A
Switching Voltage: 277VAC - Max
Release Time: 15 ms
Seal Rating: Sealed - Flux Protection
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Coil Insulation: Class F
Must Operate Voltage: 9.6 VDC
HTSUS: 8536.41.0050
Mfr: Panasonic Electric Works
Other Names: 255-5334
Base Product Number: ADW1112

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - ADW1112HLW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ADW1112HLW
Relays - Power Relays, Over 2 Amps ADW1112HLW
RELAY GEN PURPOSE SPST 16A 12V

RELAY GEN PURPOSE SPST 16A 12V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
ADW1112HLW
General Purpose Relays ADW1112HLW
General Purpose Relays 12volts 16A 1 Coil Inrush Current 100A

General Purpose Relays 12volts 16A 1 Coil Inrush Current 100A

Buy Now Datasheet
Power Relay, 277Vac, 16A, Spst-No, Th; Contact Configuration Panasonic - 99Y0539 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 277Vac, 16A, Spst-No, Th; Contact Configuration Panasonic
99Y0539
Power Relay, 277Vac, 16A, Spst-No, Th; Contact Configuration Panasonic 99Y0539
POWER RELAY, 277VAC, 16A, SPST-NO, TH; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:16A; Product Range:DW Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:277V RoHS Compliant: Yes

POWER RELAY, 277VAC, 16A, SPST-NO, TH; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:16A; Product Range:DW Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:277V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 976664-ADW1112HLW ADW1112HLW ADW1112HLW 99Y0539
Product Name Relays - Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps General Purpose Relays Power Relay, 277Vac, 16A, Spst-No, Th; Contact Configuration Panasonic
Resistance 720 ohms
Mounting PCBoard; Through Hole Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

60-100A Magnetic Latching - CHP8 Series - Churod Americas, Inc.
Specs
Mounting Panel; PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Power Relays - FTR-K1-105C sealed (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details