Panasonic General Purpose Relays ADW1109HTW

Description
General Purpose Relays 16A 277VAC 1 Form A 1Coil Latching 9VDC
Datasheet
Description
General Purpose Relays 16A 277VAC 1 Form A 1Coil Latching 9VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
ADW1109HTW
General Purpose Relays ADW1109HTW
General Purpose Relays 16A 277VAC 1 Form A 1Coil Latching 9VDC

General Purpose Relays 16A 277VAC 1 Form A 1Coil Latching 9VDC

Buy Now Datasheet
Relay, Spst-No, 277Vac, 16A; Contact Configuration Panasonic - 29X4600 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 277Vac, 16A; Contact Configuration Panasonic
29X4600
Relay, Spst-No, 277Vac, 16A; Contact Configuration Panasonic 29X4600
RELAY, SPST-NO, 277VAC, 16A; Contact Configuration:SPST-N O; Coil Voltage:9VDC; Contact Current:16A; Product Range:DW(ADW1) Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:277VAC RoHS Compliant: Yes

RELAY, SPST-NO, 277VAC, 16A; Contact Configuration:SPST-NO; Coil Voltage:9VDC; Contact Current:16A; Product Range:DW(ADW1) Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:277VAC RoHS Compliant: Yes

Supplier's Site
Relays - Power Relays, Over 2 Amps - ADW1109HTW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ADW1109HTW
Relays - Power Relays, Over 2 Amps ADW1109HTW
RELAY GEN PURPOSE SPST 16A 9V

RELAY GEN PURPOSE SPST 16A 9V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number ADW1109HTW 29X4600 ADW1109HTW
Product Name General Purpose Relays Relay, Spst-No, 277Vac, 16A; Contact Configuration Panasonic Relays - Power Relays, Over 2 Amps
Relay Type General
Approvals RoHS RoHS
DC Coil Voltage 9 volts 9 volts 9 volts
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA03.2453N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details