Panasonic ADW1109HLW Power Relay
Panasonic ADW1109HLW Power Relay
General Purpose Relays 9volts 16A 1 Coil Inrush Current 100A
RELAY GEN PURPOSE SPST 16A 9V
POWER RELAY, 277VAC, 16A, SPST-NO, TH; Contact Configuration:SPST-N
| RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 1347926 | ADW1109HLW | ADW1109HLW | 99Y0538 |
| Product Name | Power Relays | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Power Relay, 277Vac, 16A, Spst-No, Th; Contact Configuration Panasonic |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Mounting | PCBoard; Pcb mount | Through Hole | PCBoard; Through Hole | |
| Approvals | RoHS | RoHS | RoHS | |
| Operating Temp | -40 F (-40 C) |