Panasonic Relays - Power Relays, Over 2 Amps ADW1106W

Description
RELAY GEN PURPOSE SPST 8A 6V
Datasheet
Description
RELAY GEN PURPOSE SPST 8A 6V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - ADW1106W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ADW1106W
Relays - Power Relays, Over 2 Amps ADW1106W
RELAY GEN PURPOSE SPST 8A 6V

RELAY GEN PURPOSE SPST 8A 6V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
ADW1106W
General Purpose Relays ADW1106W
General Purpose Relays DW Relay 1 Form A 6V, 8Amps Latching

General Purpose Relays DW Relay 1 Form A 6V, 8Amps Latching

Buy Now Datasheet
Relay, Spst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic - 58T7749 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic
58T7749
Relay, Spst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic 58T7749
RELAY, SPST-NO, 250VAC, 30VDC, 8A; Contact Configuration:SPST-N O; Coil Voltage:6VDC; Contact Current:8A; Product Range:DW(ADW1) Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:250VAC RoHS Compliant: Yes

RELAY, SPST-NO, 250VAC, 30VDC, 8A; Contact Configuration:SPST-NO; Coil Voltage:6VDC; Contact Current:8A; Product Range:DW(ADW1) Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number ADW1106W ADW1106W 58T7749
Product Name Relays - Power Relays, Over 2 Amps General Purpose Relays Relay, Spst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 6 volts 6 volts 6 volts
Mounting Through Hole PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1414476-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 3.9 watts
View Details
3 suppliers
E300/E200 100 Amp Sensing Module - 193-ESM-I-100A-C97 - Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relay module - 788-546 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers