RELAY GEN PURPOSE SPST 16A 6V
General Purpose Relays 6volts 16A 1 Coil Inrush Current 100A
POWER RELAY, 277VAC, 16A, SPST-NO, TH; Contact Configuration:SPST-N
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | ADW1106HLW | ADW1106HLW | 99Y0537 |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Power Relay, 277Vac, 16A, Spst-No, Th; Contact Configuration Panasonic |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | |
| DC Coil Voltage | 6 volts | 6 volts | 6 volts |
| Mounting | Through Hole | PCBoard; Through Hole |